BSI - BS 5609
Specification for Printed Pressure-Sensitive, Adhesive-Coated Labels for Marine Use, Including Requirements for Label Base Material
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 November 1986 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Packaging materials and accessories): | 55.040 |
| ICS Code (Materials and components for shipbuilding): | 47.020.05 |
scope:
Labels for adhesion to compatible substrates for use under marine conditions. Performance requirements and methods of test are given both for the pressure-sensitive adhesive coated label base material and the final printed label. Guidance is also provided for use on label selection and application.
Document History
October 9, 2023
Draft BS 5609 Printed pressure-sensitive, adhesive-coated labels for marine use, including requirements for label stock – Specification
A description is not available for this item.
BS 5609
November 28, 1986
Specification for Printed Pressure-Sensitive, Adhesive-Coated Labels for Marine Use, Including Requirements for Label Base Material
Labels for adhesion to compatible substrates for use under marine conditions. Performance requirements and methods of test are given both for the pressure-sensitive adhesive coated label base...
November 30, 1978
Specification for adhesive coated labels for marine use
Requirements for labels of 50 mm minimum dimensions for permanent adhesion to compatible surfaces for use under marine conditions. Methods of test and performance requirements for marine and...