ASTM International - ASTM C751-20
Standard Specification for Nuclear-Grade Boron Carbide Pellets
| Organization: | ASTM International |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Salts): | 71.060.50 |
scope:
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History