ASTM International - ASTM C751-07

Standard Specification for Nuclear-Grade Boron Carbide Pellets

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2007
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Salts): 71.060.50
scope:

1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2024
Standard Specification for Nuclear-Grade Boron Carbide Pellets
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as standard. The values given in...
January 1, 2020
Standard Specification for Nuclear-Grade Boron Carbide Pellets
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as standard. The values given in...
April 1, 2016
Standard Specification for Nuclear-Grade Boron Carbide Pellets
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
January 1, 2012
Standard Specification for Nuclear-Grade Boron Carbide Pellets
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
ASTM C751-07
February 15, 2007
Standard Specification for Nuclear-Grade Boron Carbide Pellets
1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
Advertisement