JSA - JIS G 1215-1
Iron and steel - Determination of sulfur content - Part 1 : Gravimetric method after separation of iron
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 May 2010 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This Standard specifies the gravimetric method after separation of iron among the determination methods of sulfur content in iron and steel. This method is applicable to the determination of sulfur content rate (mass fraction) in carbon steel in the range of 0.005 % or over up to and including 0.50 %.
Document History
JIS G 1215-1
May 20, 2010
Iron and steel - Determination of sulfur content - Part 1 : Gravimetric method after separation of iron
This Standard specifies the gravimetric method after separation of iron among the determination methods of sulfur content in iron and steel. This method is applicable to the determination of sulfur...