API STD 622

Type Testing of Process Valve Packing for Fugitive Emissions

inactive
Buy Now
Organization: API
Publication Date: 1 October 2011
Status: inactive
Page Count: 42
scope:

This standard specifies the requirements for comparative testing of valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable for use at service temperatures -29 °C to 538 °C (-20 °F to 1000 °F). Factors affecting fugitive emissions performance that are considered by this standard include temperature, pressure, thermal cycling, mechanical cycling, and corrosion.

This standard is not intended to replace type testing of valve assemblies or valve production testing.

This standard establishes requirements and parameters for the following tests:

a) fugitive emissions,

b) corrosion, and

c) packing material composition and pro

a) rising stem, and

b) rotating stem. The test for fugitive emissions is based upon elements of EPA Method 21, providing comparative values of packing performance.

perties.

Document History

October 1, 2018
Type Testing of Process Valve Packing for Fugitive Emissions
This standard specifies the requirements for comparative testing of valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable for use at...
October 1, 2018
Type Testing of Process Valve Packing for Fugitive Emissions
This standard specifies the requirements for comparative testing of valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable for use at...
July 1, 2018
Type Testing of Process Valve Packing for Fugitive Emissions
This standard specifies the requirements for comparative testing of valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable for use at...
API STD 622
October 1, 2011
Type Testing of Process Valve Packing for Fugitive Emissions
This standard specifies the requirements for comparative testing of valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable for use at...
August 1, 2006
Type Testing of Process Valve Packing for Fugitive Emissions
This API Standard specifies the requirements for comparative testing of block valve stem packing for process applications where fugitive emissions are a consideration. Packing(s) shall be suitable...

References

Advertisement