DSF/FprEN 3768

Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 Iubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

pending
Organization: DS
Status: pending
Page Count: 8
scope:

This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa1)/315 °C2)

Document History

March 28, 2012
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self locking feature achieved by forming the upper portion out of round, in...
DSF/FprEN 3768
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 Iubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in...
Advertisement