DS/EN 3768
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 28 March 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self locking feature achieved by forming the upper portion out of round, in heat resisting steel, MoS2 lubricated. Classification: 1100 MPa )/315 °C
Document History
DS/EN 3768
March 28, 2012
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self locking feature achieved by forming the upper portion out of round, in...
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 Iubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in...