CENELEC - EN 50363-3
Insulating, sheathing and covering materials for low voltage energy cables Part 3: PVC insulating compounds
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395.
NOTE This part of EN 50363 is to be read in conjunction with EN 50363-0.
Document History
EN 50363-3
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 3: PVC insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395....
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 3: PVC insulating compounds
A description is not available for this item.