DS/EN 62258-2

Semiconductor die products - Part 2: Exchange data formats

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 August 2011
Status: active
Page Count: 78
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of EN 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including but not limited to - singulated bare die, - minimally or partially encapsulated die and wafers. This standard specifies the data formats that may be used for the exchange of data covered by other parts in the EN 62258 series as well as definitions of all parameters used according to the principles and methods of EN 61360-1, EN 61360-2 and EN 61360-4. It introduces a Device Data Exchange (DDX) format, with the prime goal of facilitating the transfer of adequate geometric data between the die manufacturer and the CAD/CAE user and formal information models that allow data exchange in other formats such as STEP physical file format, fin accordance with ISO 10303-21 and XML. The data format has been kept intentionally flexible to permit usage beyond this initial scope. This standard reflects the DDX data format: version 1.2.1.

Document History

DS/EN 62258-2
August 24, 2011
Semiconductor die products - Part 2: Exchange data formats
This part of EN 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including but not limited to - singulated bare die, - minimally or partially...
September 9, 2005
Semiconductor die products - Part 2: Exchange data formats
This standard has been developed to facilitate the production, supply and use of semiconductor die products, including but not limited to: - wafers - singulated bare die - die and wafers with...
Semiconductor die products -- Part 2: Exchange data formats
This Part of IEC 62258 specifies the data formats that may be used for the exchange of data which is covered by other parts of the IEC 62258 series, as well as definitions of all parameters used...
Semiconductor die products -- Part 2: Exchange data formats
1.1 Scope and object This International Standard has been developed to facilitate the production, supply and use of semiconductor die products, including but not limited to : - wafers - singulated...
Advertisement