ASME B16.26
Cast Copper Alloy Fittings for Flared Copper Tubes
inactive
Buy Now
| Organization: | ASME |
| Publication Date: | 7 October 2011 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are requirements for the following:
(a) pressure rating
(b) size
(c) marking
(d) material
(e) dimensions
(f) threading
(g) hydrostatic testing
Document History
September 14, 2018
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
September 12, 2013
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
ASME B16.26
October 7, 2011
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
September 29, 2006
Cast Copper Alloy Fittings for Flared Copper Tubes
General
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B 88 (water and general plumbing systems). Included...
January 1, 1988
Cast Copper Alloy Fittings for Flared Copper Tubes
The development of a standard for brass fittings for flared copper water tubes was initiated by a subcommittee of the Copper Tube and Fitting Manufacturers Standardization Committee in the year 1929....
January 1, 1983
CAST COPPER ALLOY FITTINGS FOR FLARED COPPER TUBES
A description is not available for this item.