ASME - ANSI B16.26

CAST COPPER ALLOY FITTINGS FOR FLARED COPPER TUBES

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1983
Status: inactive
Page Count: 13

Document History

September 14, 2018
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
September 12, 2013
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
October 7, 2011
Cast Copper Alloy Fittings for Flared Copper Tubes
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
September 29, 2006
Cast Copper Alloy Fittings for Flared Copper Tubes
General This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B 88 (water and general plumbing systems). Included...
January 1, 1988
Cast Copper Alloy Fittings for Flared Copper Tubes
The development of a standard for brass fittings for flared copper water tubes was initiated by a subcommittee of the Copper Tube and Fitting Manufacturers Standardization Committee in the year 1929....
ANSI B16.26
January 1, 1983
CAST COPPER ALLOY FITTINGS FOR FLARED COPPER TUBES
A description is not available for this item.

References

Advertisement