JSA - JIS B 7755

Charpy pendulum impact test for metal-Instrumentation

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2011
Status: active
Page Count: 20
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Standard specifies a method of instrumented Charpy V-notch pendulum impact testing on steel products and the requirements concerning the measurement and recording equipment.

This Standard can be applied to other metallic materials by agreement.

This test provides further information on the fracture behaviour of the tested product.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 14556: 2000 Steel-Charpy V-notch pendulum impact test-Instrumented test method (IDT)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS B 7755
April 20, 2011
Charpy pendulum impact test for metal-Instrumentation
This Standard specifies a method of instrumented Charpy V-notch pendulum impact testing on steel products and the requirements concerning the measurement and recording equipment. This Standard can...
October 1, 1993
Impact Testing Machines for Metallic Materials - Instrumentation
A description is not available for this item.

References

Advertisement