DS/EN 302774 V1.1.1

Broadband Wireless Access Systems (BWA) in the 3 400 MHz to 3 800 MHz frequency band; Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 10 October 2011
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document is applicable to FDD and TDD Base Stations of Broadband Wireless Access Systems (BWA) operating in the Frequency Band 3 400 MHz to 3 800 MHz. The present document covers the requirements for various channel bandwidths. The present document is equally applicable to systems utilizing integral or non integral antennas.

Document History

May 15, 2012
Broadband Wireless Access Systems (BWA) in the 3 400 MHz to 3 800 MHz frequency band; Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document is applicable to FDD and TDD Base Stations of Broadband Wireless Access Systems (BWA) operating in the Frequency Band 3 400 MHz to 3 800 MHz. The present document does not...
DS/EN 302774 V1.1.1
October 10, 2011
Broadband Wireless Access Systems (BWA) in the 3 400 MHz to 3 800 MHz frequency band; Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document is applicable to FDD and TDD Base Stations of Broadband Wireless Access Systems (BWA) operating in the Frequency Band 3 400 MHz to 3 800 MHz. The present document covers the...
Advertisement