DS/EN 302774 V1.2.1
Broadband Wireless Access Systems (BWA) in the 3 400 MHz to 3 800 MHz frequency band; Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 15 May 2012 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document is applicable to FDD and TDD Base Stations of Broadband Wireless Access Systems (BWA) operating in the Frequency Band 3 400 MHz to 3 800 MHz. The present document does not address those IMT systems which are considered in EN 301 908 [i.9]. The present document covers the requirements for various channel bandwidths. The present document is equally applicable to systems utilizing integral or non integral antennas.
Document History