DOD - SMD 5962-09227

MICROCIRCUIT, LINEAR, 0.8 GHz TO 2.5 GHz QUADRATURE MODULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 October 2011
Status: inactive
Page Count: 29
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 7, 2017
MICROCIRCUIT, LINEAR, 0.8 GHz TO 2.5 GHz QUADRATURE MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-09227
October 4, 2011
MICROCIRCUIT, LINEAR, 0.8 GHz TO 2.5 GHz QUADRATURE MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 9, 2011
MICROCIRCUIT, LINEAR, 0.8 GHz TO 2.5 GHz QUADRATURE MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 27, 2010
MICROCIRCUIT, LINEAR, 0.8 GHz TO 2.5 GHz QUADRATURE MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement