GMNA - 9986226

Axle Oil, Friction Modified

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2011
Status: inactive
Page Count: 2
scope:

Material Description. This specification describes an axle lubricant that blends 9986115, axle oil with 9985412, a friction modifier. 9985412 is added at a ratio of 7.50% by volume (8.06% by weight).

Document History

9986226
September 1, 2011
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends 9986115, axle oil with 9985412, a friction modifier. 9985412 is added at a ratio of 7.50% by volume (8.06% by weight).
August 1, 2004
Axle Oil, Friction Modified
1 Scope 1.1 Material Description. This specification describes an axle lubricant that blends 9986115, axle oil with 9985412, a friction modifier. 9985412 is added at a ratio of 7.50% by volume (8.06%...
April 1, 2003
Friction Modified Fuel Efficient Hypoid Gear Lubricant
1 Scope 1.1 Material Description. This specification covers a gear oil, which is a blend of 9985412 and 9986115. 9985412 is added at 7.50% by volume (8.06% by weight). 1.2 First used. Model year 2003...

References

Advertisement