GMNA - 9986226
Friction Modified Fuel Efficient Hypoid Gear Lubricant
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 Scope 1.1 Material Description. This specification covers a gear oil, which is a blend of 9985412 and 9986115. 9985412 is added at 7.50% by volume (8.06% by weight). 1.2 First used. Model year 2003 Corvette rear axle.
Document History
September 1, 2011
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends 9986115, axle oil with 9985412, a friction modifier. 9985412 is added at a ratio of 7.50% by volume (8.06% by weight).
August 1, 2004
Axle Oil, Friction Modified
1 Scope 1.1 Material Description. This specification describes an axle lubricant that blends 9986115, axle oil with 9985412, a friction modifier. 9985412 is added at a ratio of 7.50% by volume (8.06%...
9986226
April 1, 2003
Friction Modified Fuel Efficient Hypoid Gear Lubricant
1 Scope 1.1 Material Description. This specification covers a gear oil, which is a blend of 9985412 and 9986115. 9985412 is added at 7.50% by volume (8.06% by weight). 1.2 First used. Model year 2003...