DS/EN 60456

Clothes washing machines for household use – Methods for measuring the performance

inactive
Organization: DS
Publication Date: 23 August 2011
Status: inactive
Page Count: 198
ICS Code (Laundry appliances): 97.060
scope:

This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force (spin extractors) and is applicable to appliances for both washing and drying textiles (washerdryers) with respect to their washing related functions. This International Standard also covers washing machines which specify the use of no detergent for normal use. NOTE 1 - Tumble dryer performance is assessed to IEC 61121. The object is to state and define the principal performance characteristics of electric household washing machines and spin extractors and to describe the test methods for measuring these characteristics. NOTE 2 - This international standard applies also to washing machines for communal use in blocks of flats or in launderettes. It does not apply to washing machines for commercial laundries. This International Standard is not intended to be used for the comparative evaluation of detergents. NOTE 3 - This International Standard does not specify acoustical noise requirements for washing machines. Acoustical noise measurements are specified in IEC 60704-1 and IEC 60704-2-4. NOTE 4 - This International Standard does not specify safety requirements for washing machines. Safety requirements are specified in IEC 60335-2-7.

Document History

December 6, 2023
Clothes washing machines for household use – Methods of measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
December 7, 2020
Clothes washing machines for household use – Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
April 20, 2016
Clothes washing machines for household use - Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
August 26, 2011
Clothes washing machines for household use – Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
DS/EN 60456
August 23, 2011
Clothes washing machines for household use – Methods for measuring the performance
This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It...
June 1, 2011
Clothes washing machines for household use - Methods for measuring the performance
Deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. Also included, appliances for...
December 14, 2006
Clothes washing machines for household use - Methods for measuring the performance
Deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. Also included, appliances for...
May 24, 2006
Clothes washing machines for household use - Methods for measuring the performance
A description is not available for this item.
April 19, 2005
Clothes washing machines for household use - Methods for measuring the performance
This Standard deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. It also deals with...
May 22, 2003
Clothes washing machines for household use - Methods for measuring the performance
This standard deals with the methods for measuring the performance of appliances for clothes washing machines with or without heating devices, for household use. It also deals with the appliances for...
December 11, 2001
Clothes washing machines for household use - Methods for measuring the performance
This amendment specifies the composition of the new CENELEC reference detergent A* (CLC A*) which shall be applied in accordance with the Directive 95/12/EC implementing Council DIrective 92/75/EEC...
May 14, 2001
Clothes washing machines for household use - Methods for measuring the performance
This standard deals with the methods for measuring the performance of appliances for clothes washing machines with or without heating devices, for household use. It also deals with the appliances for...
December 7, 1999
Clothes washing machines for household use - Methods for measuring the performance
This standard deals with the methods for measuring the performance of appliances for clothes washing machines with or without heating devices, for household use. It also deals with the appliances for...
May 1, 1997
Electric clothes washing machines for household use - Methods for measuring the performance
This standard states and defines test methods of interest to the users for measuring the principal performance characteristics of household electric washing machines. This standard is concerned...
December 20, 1995
Electric clothes washing machines for household use - Methods for measuring the performance
This standard states and defines test methods of interest to the users for measuring the principal performance characteristics of household electric washing machines. This standard is concerned...
Clothes washing machines for household use – Methods of measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Clothes washing machines for household use – Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Clothes washing machines for household use – Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Clothes washing machines for household use - Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Clothes washing machines for household use - Methods for measuring the performance
Deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. Also included, appliances for...
Clothes washing machines for household use - Methods for measuring the performance
This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It...
Clothes washing machines for household use - Methods for measuring the performance
This Standard deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. It also deals with...
Clothes washing machines for household use – Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Clothes washing machines for household use - Methods for measuring the performance
IEC 60456:2010(E) specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
Advertisement