DS/EN 60456
Clothes washing machines for household use - Methods for measuring the performance
| Organization: | DS |
| Publication Date: | 19 April 2005 |
| Status: | inactive |
| Page Count: | 91 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This Standard deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force and is applicable to appliances for both washing and drying textiles (called washer-dryers) with respect to their washing performance. The object is to state and define the principal performance characteristics of household electric washing machines and spin extractors and to describe the standard methods for measuring these characteristics. This standard is concerned neither with safety nor with performance requirements. NOTE 1 This standard applies also to washing machines for communal use in blocks of flats or in launderettes, but washing machines for commercial laundries are not included. NOTE 2 While this standard includes testing requirements for all types of washing machines, to date there has been only limited testing and evaluation of other than horizontal drum washing machines to this standard. This Standard also specifies, as far as necessary, the test methods which shall be applied in accordance with the Commission's Directive 95/12/EC of 23 May 1995 implementing Council Directive 92/75/EEC with regard to energy labelling of household washing machines.
Document History