BSI - BS EN 4612-013
Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
BS EN 4612-013
October 31, 2011
Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard
A description is not available for this item.