AWWA C153/A21.53

Ductile-Iron Compact Fittings

inactive
Buy Now
Organization: AWWA
Publication Date: 12 June 2011
Status: inactive
Page Count: 52
scope:

This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters for conveying potable water, wastewater and reclaimed water. Minimum working pressures by size range are as follows: 3 in. through 24 in. (80 mm through 600 mm): 350 psi (2,413 kPa); 30 in. through 48 in. (750 mm through 1,200 mm): 250 psi (1,724 kPa); and 54 in. through 64 in. (1,400 mm through 1,600 mm): 150 psi (1,034 kPa). Fittings are adequate for the rated working pressure plus a surge allowance of 100 psi or a surge allowance of half the rated working pressure, whichever is less.

Fittings with mechanical joints are listed in this standard for the 3-in. through 48-in. (80-mm through 1,200-mm) sizes. The standard also may be used for fittings of these sizes with push-on joints or other joints as agreed on at the time of purchase.

Fittings with push-on joints and flanged joints are listed in this standard for the 54-in. through 64-in. (1,400-mm through 1,600-mm) sizes.Fittings with flange joints are not discussed in this standard for sizes 3 in. through 48 in. (80 mm through 1,200 mm) because of the importance of standardized center-to-flange face dimensions for these sizes already described in ANSI*/AWWA C110/A21.10.

Fittings with plain ends are listed for bends and reducers of the 3-in. through 64-in. (80-mm through 1,600-mm) size range and for tees and crosses of the 54-in. through 64-in. (1,400-mm through 1,600-mm) size range.

Purpose

The purpose of this standard is to provide the minimum requirements for ductile-iron compact fittings, 3 in. through 64 in. (80 mm through 1,600 mm), for potable water, wastewater, and reclaimed water service.

*Metric conversions given in this standard are direct conversions of US customary units and are not those specified in International Organization for Standardization (ISO) standards.

Document History

June 7, 2019
Ductile-Iron Compact Fittings
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
AWWA C153/A21.53
June 12, 2011
Ductile-Iron Compact Fittings
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
October 1, 2006
Ductile-Iron Compact Fittings for Water Service
This standard describes 3-in. through 64-in. (76-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
January 23, 2000
Ductile-Iron Compact Fittings, for Water Service
AWWA Standard This document is an American Water Works Association (AWWA) standard. It is not a specification. AWWA standards describe minimum requirements and do not contain all of the engineering...
January 1, 1994
Ductile-Iron Compact Fittings, 3 in. Through 24 in. (76 mm Through 610 mm) and 54 in. Through 64 in. (1,400 mm Through 1,600 mm), for Water Service
A description is not available for this item.
June 19, 1988
Ductile-Iron Compact Fittings; 3 In. Through 16 In., for Water and Other Liquids
A description is not available for this item.
January 30, 1984
Ductile-Iron Compact Fittings; 3 In. Through 12 In., (75 mm Through 300 mm), for Water and Other Liquids
A description is not available for this item.

References

Advertisement