AWWA - C153/A21.53
Ductile-Iron Compact Fittings; 3 In. Through 16 In., for Water and Other Liquids
inactive
| Organization: | AWWA |
| Publication Date: | 19 June 1988 |
| Status: | inactive |
| Page Count: | 24 |
Document History
June 7, 2019
Ductile-Iron Compact Fittings
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
June 12, 2011
Ductile-Iron Compact Fittings
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
October 1, 2006
Ductile-Iron Compact Fittings for Water Service
This standard describes 3-in. through 64-in. (76-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters...
January 23, 2000
Ductile-Iron Compact Fittings, for Water Service
AWWA Standard This document is an American Water Works Association (AWWA) standard. It is not a specification. AWWA standards describe minimum requirements and do not contain all of the engineering...
January 1, 1994
Ductile-Iron Compact Fittings, 3 in. Through 24 in. (76 mm Through 610 mm) and 54 in. Through 64 in. (1,400 mm Through 1,600 mm), for Water Service
A description is not available for this item.
C153/A21.53
June 19, 1988
Ductile-Iron Compact Fittings; 3 In. Through 16 In., for Water and Other Liquids
A description is not available for this item.
January 30, 1984
Ductile-Iron Compact Fittings; 3 In. Through 12 In., (75 mm Through 300 mm), for Water and Other Liquids
A description is not available for this item.