DIN ISO 3781

Paper and board - Determination of tensile strength after immersion in water (ISO 3781:2011)

inactive
Organization: DIN
Publication Date: 1 October 2011
Status: inactive
Page Count: 11
ICS Code (Paper and board): 85.060

Document History

July 1, 2012
Paper and board - Determination of tensile strength after immersion in water (ISO 3781:2011)
Diese Internationale Norm legt ein Verfahren für die Bestimmung der breitenbezogenen Nassbruchkraft von Papier oder Pappe fest, nach dem die Probe für eine bestimmte Zeit in Wasser eingetaucht war....
DIN ISO 3781
October 1, 2011
Paper and board - Determination of tensile strength after immersion in water (ISO 3781:2011)
A description is not available for this item.
October 1, 1994
Paper and board - Determination of tensile strength after immersion in water; identical with ISO 3781:1983
A description is not available for this item.
Advertisement