DIN ISO 3781
Paper and board - Determination of tensile strength after immersion in water; identical with ISO 3781:1983
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paper and board): | 85.060 |
Document History
July 1, 2012
Paper and board - Determination of tensile strength after immersion in water (ISO 3781:2011)
Diese Internationale Norm legt ein Verfahren für die Bestimmung der breitenbezogenen Nassbruchkraft von Papier oder Pappe fest, nach dem die Probe für eine bestimmte Zeit in Wasser eingetaucht war....
October 1, 2011
Paper and board - Determination of tensile strength after immersion in water (ISO 3781:2011)
A description is not available for this item.
DIN ISO 3781
October 1, 1994
Paper and board - Determination of tensile strength after immersion in water; identical with ISO 3781:1983
A description is not available for this item.