DIN 8074

Polyethylene (PE) - Pipes PE 80, PE 100 - Dimensions; Text in German and English

inactive
Organization: DIN
Publication Date: 1 December 2011
Status: inactive
Page Count: 23
ICS Code (Plastics pipes): 23.040.20
scope:

This standard applies for pipes made of polyethylene (PE), PE 80 and PE 100, and melt flow indices from nominal 0,2 g/10 min up to 1,4 g/10 min (DIN EN ISO 1872-1, condition T), which meet the requirements according to DIN 8075.

This standard is also valid for the dimensions and operating pressures of pipes made of coextruded layers. Provided that all layers are made of materials with the same MRS-classification and the layers are substance-to-substance bond among each other. Additional requirements for the pipes are described in the european product standards.

It should be pointed out, that european product standards with a specific scope of application are available, which shall be taken into consideration. Some of these european product standards are listed in the bibliography for information. The european standards are subject of a continuous revision, therefore a guarantee for the completeness of the list cannot be guaranteed.

Document History

October 1, 2023
Polyethylene (PE) pipes - PE 80, PE 100 - Dimensions; Text in German and English
A description is not available for this item.
March 1, 2022
Polyethylene (PE) pipes - PE 80, PE 100 - Dimensions; Text in German and English
A description is not available for this item.
DIN 8074
December 1, 2011
Polyethylene (PE) - Pipes PE 80, PE 100 - Dimensions; Text in German and English
This standard applies for pipes made of polyethylene (PE), PE 80 and PE 100, and melt flow indices from nominal 0,2 g/10 min up to 1,4 g/10 min (DIN EN ISO 1872-1, condition T), which meet the...
August 1, 1999
Polyethylene (PE) pipes - Dimensions
A description is not available for this item.

References

Advertisement