NPFC - MIL-DTL-81940/4

VALVE, SAMPLING AND BLEED, HYDRAULIC, 3000 PSI NON-AIRCRAFT APPLICATIONS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 October 2011
Status: active
Page Count: 3

Document History

April 21, 2021
Valve, Sampling and Bleed, Hydraulic, 3000 PSI Non-Aircraft Applications
A description is not available for this item.
July 14, 2016
Valve, Sampling and Bleed, Hydraulic, 3000 PSI Non-Aircraft Applications
A description is not available for this item.
MIL-DTL-81940/4
October 7, 2011
VALVE, SAMPLING AND BLEED, HYDRAULIC, 3000 PSI NON-AIRCRAFT APPLICATIONS
A description is not available for this item.
September 29, 2011
VALVE, SAMPLING AND BLEED, HYDRAULIC, 3,000 PSI NON-AIRCRAFT APPLICATIONS
This specification is approved for use by the Naval Sea Systems Command based upon currently available technical information but it has not been approved for promulgation as a coordinated revision of...
February 25, 1992
VALVE, SAMPLING AND BLEED, HYDRAULIC, 3,000 PSI NON-AIRCRAFT APPLICATIONS
This specification is approved for use by the Naval Sea Systems Command based upon currently available technical information but it has not been approved for promulgation as a coordinated revision of...
December 14, 1990
VALVE, SAMPLING AND BLEED, HYDRAULIC, 3,000 PSI NON-AIRCRAFT APPLICATIONS
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...

References

Advertisement