ISO 11898-2
Road vehicles Controller area network (CAN) Part 2: High-speed medium access unit
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 11898 specifies the high-speed (transmission rates of up to 1 Mbit/s) medium access unit (MAU), and some medium dependent interface (MDI) features (according to ISO 8802-3), which comprise the physical layer of the controller area network (CAN): a serial communication protocol that supports distributed real-time control and multiplexing for use within road vehicles.
Document History
December 15, 2016
Road vehicles - Controller area network (CAN) - Part 2: High-speed medium access unit
This document specifies the high-speed physical media attachment (HS-PMA) of the controller area network (CAN), a serial communication protocol that supports distributed real-time control and...
ISO 11898-2
December 1, 2003
Road vehicles Controller area network (CAN) Part 2: High-speed medium access unit
This part of ISO 11898 specifies the high-speed (transmission rates of up to 1 Mbit/s) medium access unit (MAU), and some medium dependent interface (MDI) features (according to ISO 8802-3), which...