DSF/FprEN ISO 20347

Personal protective equipment - Occupational footwear (ISO/FDIS 20347:2011)

inactive
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Leg and foot protection): 13.340.50
scope:

This International Standard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are covered by complementary job-related standards (e.g. footwear for firefighters, electrical insulating footwear, protection against chain saw injuries, protection against chemicals and against molten metal splash, protection for motor cycle riders).

Document History

March 21, 2022
Personal protective equipment – Occupational footwear (ISO 20347:2021)
This document specifies basic and additional (optional) requirements for occupational footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
March 21, 2012
Personal protective equipment – Occupational footwear
This International Standard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are...
September 14, 2007
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
March 2, 2007
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
November 25, 2004
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
Personal protective equipment – Occupational footwear (ISO/DIS 20347:2020)
This stadard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are covered by...
Personal protective equipment - Occupational footwear (ISO/DIS 20347:2009)
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
DSF/FprEN ISO 20347
Personal protective equipment - Occupational footwear (ISO/FDIS 20347:2011)
This International Standard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are...
Advertisement