DS/EN ISO 20347

Personal protective equipment – Occupational footwear (ISO 20347:2021)

active, Most Current
Organization: DS
Publication Date: 21 March 2022
Status: active
Page Count: 54
ICS Code (Leg and foot protection): 13.340.50
scope:

This document specifies basic and additional (optional) requirements for occupational footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks, ergonomic behaviour. It also specifies requirements for occupational footwear equipped with customized insocks, customized occupational footwear or individual manufactured customized occupational footwear. This standard does not cover the property of high visibility because of interaction with the clothing (e.g. trousers cover the footwear) and work area conditions (e.g. dirt, mud). Special risks are covered by complementary job-related standards (e.g. footwear for firefighters, electrical insulating footwear, protection against chain saw injuries, protection against chemicals and against molten metal splash, protection for motorcycle riders).

Document History

DS/EN ISO 20347
March 21, 2022
Personal protective equipment – Occupational footwear (ISO 20347:2021)
This document specifies basic and additional (optional) requirements for occupational footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
March 21, 2012
Personal protective equipment – Occupational footwear
This International Standard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are...
September 14, 2007
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
March 2, 2007
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
November 25, 2004
Personal protective equipment - Occupational footwear
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
Personal protective equipment – Occupational footwear (ISO/DIS 20347:2020)
This stadard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are covered by...
Personal protective equipment - Occupational footwear (ISO/DIS 20347:2009)
This European Standard specifies basic and additional (optional) requirements for occupational footwear.
Personal protective equipment - Occupational footwear (ISO/FDIS 20347:2011)
This International Standard specifies basic and additional (optional) requirements for occupational footwear that is not exposed to any mechanical risks (impact or compression). Special risks are...
Advertisement