DIN ISO 76
Rolling bearings - Static load ratings - Supplement 2: Load ratings for hybrid bearings
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document gives guidelines to calculate the static load ratings for hybrid bearings with bearing rings made of contemporary, commonly used, high quality hardened bearing steel, in accordance with good manufacturing practice and rolling elements made of ceramic, usually silicon nitride (Si3N4) in contemporary, commonly used material and manufacturing quality. It contains no normative provisions.
When using hybrid bearings the reduced static load ratings and the recommendations for the static safety factor according to DIN ISO 76 in comparison to conventional rolling bearings shall be observed.
Document History