DIN ISO 281

Rolling bearings - Dynamic load ratings and rating life - Supplement 5: Load ratings for hybrid bearings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2011
Status: active
Page Count: 9
ICS Code (Rolling bearings): 21.100.20
scope:

This document gives guidelines to calculate the dynamic load ratings for hybrid bearings with bearing rings made of contemporary, commonly used, high quality hardened bearing steel, in accordance with good manufacturing practice and rolling elements made of ceramic, usually silicon nitride (Si3N4) in contemporary, commonly used material and manufacturing quality. It contains no normative provisions.

When using hybrid bearings the reduced static load ratings according to DIN ISO 76 Supplement 2 and the recommendations for the static safety factor according to DIN ISO 76 in comparison to conventional rolling bearings shall be observed.

Document History

DIN ISO 281
October 1, 2011
Rolling bearings - Dynamic load ratings and rating life - Supplement 5: Load ratings for hybrid bearings
This document gives guidelines to calculate the dynamic load ratings for hybrid bearings with bearing rings made of contemporary, commonly used, high quality hardened bearing steel, in accordance...
October 1, 2010
Rolling bearings - Dynamic load ratings and rating life (ISO 281:2007)
A description is not available for this item.
July 1, 2009
Rolling bearings - Dynamic load ratings and rating life - Supplement 3: Estimating of the contamination factor and the contamination level for rolling bearings in closed industrial gear units
A description is not available for this item.
January 1, 2009
Rolling bearings - Dynamic load ratings and rating life (ISO 281:2007)
A description is not available for this item.

References

Advertisement