ITU-T G.663

Application-related aspects of optical amplifier devices and subsystems

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 April 2011
Status: active
Page Count: 48
scope:

This Recommendation covers application-related aspects of optical amplifier (OA) devices and subsystems, primarily those used in digital systems. Optical amplifiers operating in the 1550 nm region, or 1310 nm region, or other wavelength regions are included. Generic characteristics of OA devices and subsystems are described in [ITU-T G.662]. Applications include both single-channel and multi-channel systems used in point-to-point and point-to-multipoint configurations for use in long-distance networks and optical access networks.

The purpose of this Recommendation is to identify which aspects should be considered for each application and to specify common parameter values and ranges for each type of OA device (booster amplifier, pre-amplifier, and line amplifier). This Recommendation pertains to the development of new equipment including OA devices and includes guidelines to apply OA devices and OA subsystems to existing equipment. As an objective, for systems specified as transversely compatible, the degree of compatibility should not be changed by the use of OA devices.

Important topics contained in this Recommendation include transmission aspects, maintenance aspects, and optical safety.

Document History

September 1, 2016
Application-related aspects of optical amplifier devices and subsystems Amendment 1
A description is not available for this item.
ITU-T G.663
April 1, 2011
Application-related aspects of optical amplifier devices and subsystems
This Recommendation covers application-related aspects of optical amplifier (OA) devices and subsystems, primarily those used in digital systems. Optical amplifiers operating in the 1550 nm region,...
January 1, 2003
Application related aspects of optical amplifier devices and subsystems Amendment 1: Amendments to Appendix II
A description is not available for this item.
April 1, 2000
Application Related Aspects of Optical Amplifier Devices and Sub-Systems
A description is not available for this item.
October 1, 1996
Application Related Aspects of Optical Fibre Amplifier Devices and Sub-Systems - Series G: Transmission Systems and Media, Digital Systems and Networks Transmission Media Characteristics - Characteristics of Optical Components and Sub-Systems
A description is not available for this item.

References

Advertisement