JEDEC JEP 122
Failure Mechanisms and Models for Semiconductor Devices
| Organization: | JEDEC |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 108 |
scope:
This publication provides a list of failure mechanisms and their
associated activation energies or acceleration factors that may be
used in making system failure rate estimations when the only
available data is based on tests performed at accelerated stress
test conditions. The method to be used is the
Sum-of-the-Failure-R
The models apply primarily to the following:
a) Aluminum (doped with small amounts of Cu and/or Si) and copper alloy metallization
b) Refractory metal barrier metals with thin anti-reflection coatings
c) Doped silica or silicon nitride interlayer dielectrics, including low dielectric constant materials
d) Poly silicon or "salicide" gates (metal-rich silicides such as W, Ni & Co to decrease resistivity)
e) Thin SiO2 gate dielectric
f) Silicon with p-n junction isolation
g) Tin Whisker Growth Kinetics
h) Printed Circuit Board Ionic Mobility
Document History