DSF/FprEN ISO 81060-1

Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type (ISO 81060-1:2007)

pending
Organization: DS
Status: pending
Page Count: 52
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Diagnostic equipment): 11.040.55
scope:

This part of ISO 81060 specifies requirements for non-automated sphygmomanometers, as defined in 3.11, and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by operator observation. This part of ISO 81060 specifies requirements for the safety and essential performance, including effectiveness and labelling, for non-automated sphygmomanometers and their accessories, including test methods to determine the accuracy of non-invasive blood pressure measurement. The part of ISO 81060 covers non-invasive blood pressure measurement devices with a pressure-sensing element and display used in conjunction with means of detecting blood flow. EXAMPLE 1 A stethoscope for detecting Korotkoff sounds, Doppler ultrasound or other manual methods. Requirements for non-invasive blood pressure measurement equipment with electrically-powered pressure sensing elements and/or displays used in conjunction with other automatic methods determining blood pressure are specified in IEC 60601-2-30 [7]. Requirements for invasive blood pressure measurement equipment that directly measure blood pressure are specified in document IEC 60601-2-34 [8]. EXAMPLE 2 Measuring equipment, including associated transducers, that is used for the invasive measurement of circulatory system pressures.

Document History

August 1, 2012
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type
ISO 81060-1:2007 specifies requirements for non-automated sphygmomanometers and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by...
DSF/FprEN ISO 81060-1
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type (ISO 81060-1:2007)
This part of ISO 81060 specifies requirements for non-automated sphygmomanometers, as defined in 3.11, and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood...
Advertisement