DS/EN ISO 81060-1
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type
| Organization: | DS |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
scope:
ISO 81060-1:2007 specifies requirements for non-automated sphygmomanometers and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by operator observation. ISO 81060-1:2007 specifies requirements for the safety and essential performance, including effectiveness and labelling, for non-automated sphygmomanometers and their accessories, including test methods to determine the accuracy of non-invasive blood pressure measurement. ISO 81060-1:2007 covers non-invasive blood pressure measurement devices with a pressure-sensing element and display used in conjunction with means of detecting blood flow.
Document History