NPFC - MIL-PRF-83383
CIRCUIT BREAKERS, REMOTE CONTROL, THERMAL, TRIP FREE GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 25 October 2011 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This specification covers the general requirements and test procedures for single and triple pole, tripfree, thermal, remote control circuit breakers for use in electric systems conforming to MIL-STD-704. These remote control circuit breakers are capable of being remotely set or tripped and provide indication of the main contact position by use of a 0.5 ampere, push-pull, trip-free circuit breaker (not covered by this specification). These remote control circuit breakers include auxiliary contacts and terminals for control/monitor circuits. Hereinafter, a remote control circuit breaker is referred to as an RCCB
intended Use:
The RCCB's covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:... View More
Document History