NPFC - MIL-C-83383
CIRCUIT BREAKERS, REMOTE CONTROL, THERMAL, TRIP FREE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 June 1988 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This specification covers the requirements and test procedures for single and triple pole, trip-free, thermal, remote control circuit breakers for use in electric systems conforming to MIL-STD-704. These remote control circuit breakers shall be capable of being remotely set or tripped and provide indication of the main contact position by use of a 0.5 ampere, push-pull, trip-free circuit breaker (not covered by this specification). These remote control circuit breakers include auxiliary contacts (see 6.5.4) and terminals for monitoring circuits. Hereinafter, a remote control circuit breaker will be referred to as an RCCB (see 6.9).
intended Use:
RCCB's combine the basic features of a relay (contactor) and circuit breaker. This design permits RCCB's to be located adjacent to the load or power source and controlled and monitored from a... View More
Document History