DLA - SMD-5962-98586 REV A

MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 X 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 February 2001
Status: inactive
Page Count: 15

Document History

December 13, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 x 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 17, 2009
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 x 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-98586 REV A
February 7, 2001
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 X 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
A description is not available for this item.
November 5, 1999
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 X 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
Advertisement