DOD - SMD 5962-98586

MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 x 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 February 2009
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 x 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-98586
February 17, 2009
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 x 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 7, 2001
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 X 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
A description is not available for this item.
November 5, 1999
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 512 X 8-BIT CUSTOM MASKED ROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement