DIN EN 62591

Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 62591:2010); English version EN 62591:2010

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: inactive
Page Count: 460
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50
scope:

This International Standard specifies an additional Type 20 communication network to IEC 61158-5- 20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.

This standard specifies the following:

• Physical layer service definition and protocol specification,

• Data-link layer service and protocol,

• Application layer service and protocol,

• Network management,

• Security,

• Communication profile,

• Wireless procedures and

• Gateway.

Document History

Industrial communication networks - Wireless communication network and communication profiles - WirelessHART (IEC 62591:2016/COR1:2021); English version EN 62591:2016/AC:2021-03
A description is not available for this item.
February 1, 2017
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 62591:2016); English version EN 62591:2016
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
May 1, 2014
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 65C/744/CD:2013), Text in English
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard...
DIN EN 62591
November 1, 2011
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 62591:2010); English version EN 62591:2010
This International Standard specifies an additional Type 20 communication network to IEC 61158-5- 20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This...

References

Advertisement