DIN EN 62591 BERICHTIGUNG 1

Industrial communication networks - Wireless communication network and communication profiles - WirelessHART (IEC 62591:2016/COR1:2021); English version EN 62591:2016/AC:2021-03

active, Most Current
Organization: DIN
Publication Date: 1 August 2021
Status: active
Page Count: 4
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50

Document History

DIN EN 62591 BERICHTIGUNG 1
August 1, 2021
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART (IEC 62591:2016/COR1:2021); English version EN 62591:2016/AC:2021-03
A description is not available for this item.
February 1, 2017
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 62591:2016); English version EN 62591:2016
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
May 1, 2014
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 65C/744/CD:2013), Text in English
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard...
November 1, 2011
Industrial communication networks - Wireless communication network and communication profiles - WirelessHARTTM (IEC 62591:2010); English version EN 62591:2010
This International Standard specifies an additional Type 20 communication network to IEC 61158-5- 20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This...
Advertisement