CSA - B196.3-M1983

PVC Underground Telecommunication Cable Ducting and Fittings

inactive
Organization: CSA
Publication Date: 1 June 1983
Status: inactive
Page Count: 46
scope:

This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type.

Fittings covered by this Standard include sweeps, straight couplings, 5° couplings, caps, plugs, split sleeves, and bell ends for duct termination. Duct may also have bell ends. Adaptor fittings for transition to ducts made of different materials or of the same material with different dimensions are also covered.

This Standard includes requirements for materials, workmanship, dimensions and tolerances, strength, thermal resistance, chemical resistance, solvent cement, joint tightness, and marking.

Document History

December 1, 2009
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....
June 1, 1983
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecomm jnication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....
B196.3-M1983
June 1, 1983
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....
June 1, 1983
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....
January 1, 1983
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....
January 1, 1983
PVC Underground Telecommunication Cable Ducting and Fittings
This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type....

References

Advertisement