CSA - B196.3-M1983
PVC Underground Telecommunication Cable Ducting and Fittings
| Organization: | CSA |
| Publication Date: | 1 June 1983 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This Standard covers PVC duct and fittings that are used as a raceway for telecomm jnication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type.
Fittings coverec Dy this Standard include sweeps, straight couplings. 5° couplings, caps, plugs, split sleeves, and bell ends for duct termination. Duct may also have bell ends. Adaptor fittings for transition to ducts made of different materials or of the same material with different dimensions are also covered.
This Standard includes requirements for materials, workmanship, dimensions and tolerances, strength, thermal resistance, chemical resistance, solvent cement, jomt tightness, and marking.
Document History