CSA - B140.1-1966

Vapourizing-type oil burners

inactive
Organization: CSA
Publication Date: 1 January 1966
Status: inactive
Page Count: 24
scope:

This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner.

This Standard applies only to oil burner assemblies intended for use with either kerosene, No. 1 or No. 2 fuel oil as classified in CSA Standard B 140.0.

This Standard applies to oil burner assemblies which may be installed in vented heating or cooking appliances.

This Standard applies to burner assemblies with a fuel input rate of one Canadian gallon per hour or less.

The requirements given herein apply to burner assemblies when installed in accordance with the instructions supplied by the manufacturer.

Burner assemblies having a burning rate greater than one Canadian gallon per hour, may be examined and tested in accordance with the intent of these requirements.

Document History

January 1, 2022
Atomizing- and vapourizing-type oil burners
Application This Standard applies to a) oil burners of the atomizing type (irrespective of size, firing rate, or grade* of fuel oil) that are designed primarily for installation in warm-air,...
January 1, 2022
Atomizing- and vapourizing-type oil burners
Application This Standard applies to a) oil burners of the atomizing type (irrespective of size, firing rate, or grade* of fuel oil) that are designed primarily for installation in warm-air,...
January 1, 1966
Vapourizing-type oil burners
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. This Standard applies only to oil...
January 1, 1966
Vapourizing-type oil burners
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. This Standard applies only to oil...
January 1, 1966
Vapourizing-Type Oil Burners
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. This Standard applies only to oil...
B140.1-1966
January 1, 1966
Vapourizing-type oil burners
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. This Standard applies only to oil...

References

Advertisement