CSA - B140.1-1966
Vapourizing-Type Oil Burners
| Organization: | CSA |
| Publication Date: | 1 January 1966 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner.
This Standard applies only to oil burner assemblies intended for use with either kerosene, No. 1 or No. 2 fuel oil as classified in CSA Standard B140.0.
This Standard applies to oil burner assemblies which may be installed in vented heating or cooking appliances.
This Standard applies to burner assemblies with a fuel input rate of one Canadian gallon per hour or less.
The requirements given herein apply to burner assemblies when installed in accordance with the instructions supplied by the manufacturer.
Burner assemblies having a burning rate greater than one Canadian gallon per hour, may be examined and tested in accordance with the intent of these requirements.
Document History