CEN - EN 1564
Founding - Ausferritic spheroidal graphite cast irons
| Organization: | CEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Irons): | 77.080.10 |
scope:
This European Standard defines the grades and the corresponding requirements for ausferritic spheroidal graphite cast irons.
This European Standard specifies five grades of ausferritic spheroidal graphite cast iron by a classification based on mechanical properties measured on machined test pieces prepared from cast samples.
This European Standard also specifies two grades by a classification as a function of hardness.
This European Standard does not cover technical delivery conditions for iron castings, see EN 1559-1 [4] and EN 1559-3 [5].
NOTE Grades given in Annex A are not intended for pressure equipment applications.
Document History