ISO 11262

Soil quality — Determination of total cyanide

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2011
Status: active
Page Count: 24
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard is applicable to as-received (field-moist) samples and specifies two different procedures for the liberation of cyanide from the soil:

- direct liberation of hydrogen cyanide using orthophosphoric acid (normative);

- extraction with sodium hydroxide solution and subsequent liberation using orthophosphoric acid (informative, see Annex B).

The liberated cyanide is determined either by a photometric method or a titrimetric method using an indicator.

The method is applicable to all types of soil.

Under the conditions specified in this International Standard, the lower limit of application is 0,5 mg/kg of total cyanide (expressed on the as-received basis) for photometric determination and 10 mg/kg for titrimetric determination.

NOTE Using the alkaline extraction followed by liberation using phosphoric acid, the lower limit of application is 1 mg/kg of total cyanide (expressed on the as-received basis) for photometric determination and 30 mg/kg for titrimetric determination.

Document History

ISO 11262
November 15, 2011
Soil quality — Determination of total cyanide
This International Standard is applicable to as-received (field-moist) samples and specifies two different procedures for the liberation of cyanide from the soil: — direct liberation of hydrogen...
September 15, 2003
Soil quality Determination of cyanide
A description is not available for this item.

References

Advertisement