BSI - BS EN 4612-009

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 009: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

inactive
Buy Now
Organization: BSI
Publication Date: 30 November 2011
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 30, 2019
Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 009: Silver plated copper — Operating temperatures, between – 65 °C and 150 °C — Dual extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
A description is not available for this item.
BS EN 4612-009
November 30, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 009: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.

References

Advertisement