ASTM B967/B967M

Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire

inactive
Buy Now
Organization: ASTM
Publication Date: 1 October 2011
Status: inactive
Page Count: 5
scope:

This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, and C49360 intended for use in plumbing applications and drinking water systems.

Typically, rod and bar product made to this specification is furnished as straight lengths. Wire (H04) 0.08-0.3 in. [2-8 mm inclusive] is furnished in coil form, and H50 shapes.

Units-The values stated in either SI units or inchpound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

The following safety hazard caveat pertains only to the test method(s) described in this specification.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

*A Summary of Changes section appears at the end of this standard.

 

Document History

March 1, 2018
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
March 1, 2018
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
October 1, 2016
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
October 1, 2012
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended for...
April 1, 2012
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended for use in...
ASTM B967/B967M
October 1, 2011
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, and C49360 intended for use in plumbing...
April 1, 2011
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications and...
October 1, 2010
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications and...
April 1, 2010
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications and...
April 1, 2009
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS No. C493002 intended for use in plumbing applications and drinking water systems....

References

Advertisement