ASTM International - ASTM B967/B967M-12a
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-zinc-tin-bism
1.2 Typically, rod and bar product made to this specification is furnished as straight lengths. Wire (H04) 0.08-0.3 in. [2-8 mm inclusive] is furnished in coil form, and H50 shapes.
1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 The following safety hazard caveat pertains only to the test method(s) described in this specification.
1.4.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History